Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
18,900
in stock
|
Buy Now | |
Boersig
from US$0.0400
|
486,100
in stock
|
Buy Now | |
TTI Europe
from US$0.0472
|
480,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
14,071
in stock
|
Buy Now | |
element14
from US$0.12
|
14,071
in stock
|
Buy Now | |
Farnell
from US$0.07
|
14,071
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
6,000
in stock
|
Buy Now | |
Conrad
from US$0.06
|
4,407
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
1,343
in stock
|
Buy Now | |
TE Store
from US$0.06
|
107
in stock
|
Buy Now | |
RS Americas
from US$0.0390
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
90,000
in stock
|
Buy Now | |
Compona
-
|
54,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0400
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Design | Split |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 24 – 18AWG, .2 – .8mm² |
Accepts Wire Insulation Diameter Range | .039 – .098in, 1 – 2.5mm |
Mating Pin Diameter | .079in, 2.02mm |
Operating Voltage | 600VAC |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UNIV.M-N-L.SOCKET AWG24-18 | TTI Europe |
TE 926884-1 Universal Mate-N-Lok Crimp Socket Brass/Pre-Tin 24-18AWG | Rapid Electronics |
Contact,crimp,recpt,Mate-n-lok,20-14 awg | RS |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
CRIMP SOCKET, 0.2-0.8MM | element14 |
Universal MATE-N-LOK, power contacts, contact, 600 VAC, pre-tin, 24 – 18 AWG Wire Size, .2 – .8 mm² Wire Size, Wire-to-Wire, Wire & Cable, CrimpThis text is machine translated. | Conrad |
TE Connectivity Crimp socket, 24 AWG-18 AWG, Pre-Tin | Distrelec |
UNIV.M-N-L.SOCKET Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin 600 VAC | Connector Contact | Part Number: 926884-1 | Internal Number: 926884-1 | TE Connectivity | TE Store |
Contact, crimp, recpt, Mate-n-lok,20-14 awg | TE Connectivity 926884-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
MATE-N-LOK Series AWG 24-18 Non-Insulated Pre-Tin Crimp Contact Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 2.5mm |
Cable Diameter Min | 1mm |
Contact Size | 14 |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Receptacle |
Insulation Diameter Max | 2.5mm |
Insulation Diameter Min | 1mm |
Material | Brass |
Pack Quantity | 1 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 0.8mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 24AWG |
Wire Size (AWG) | 24AWG to 18AWG |
Where can I find additional details, specifications and documents for a 926884-1?
Additional datasheets, footprints and schematics for 926884-1 are listed on our Part Details page. You can also find images and similar parts to 926884-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926884-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926884-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926884-1 fall under?
The 926884-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926884-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926884-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926884-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926884-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for 926884-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926884-1 often in real-time on the comparison pages.
What if I can't find stock of 926884-1?
You can fill out our help required form which you can use to request a quote for 926884-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.