Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C91283-000,
AMPS-0-0350784-1 |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
230
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
9,650
in stock
|
Buy Now | |
Boersig
from US$0.89
|
9,380
in stock
|
Buy Now | |
element14
from US$0.89
|
2,653
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
2,646
in stock
|
Buy Now | |
Farnell
from US$0.86
|
2,646
in stock
|
Buy Now | |
TE Store
from US$0.95
|
671
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
550
in stock
|
Buy Now | |
Heilind Electronics
from US$1.22
|
375
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
239
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
205
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
200
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
89
in stock
|
Buy Now | |
Conrad
from US$1.47
|
77
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.22
|
75
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,555
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now | |
Sager
from US$0.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Row-to-Row Spacing | .25mm, 6.35in |
---|---|
Number of Rows | 3 |
Number of Positions | 15 |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Panel Thickness | .76 – 2.29mm, .76 – 2.29in |
Width | 20.32mm |
Height | 27.43mm |
Length | 33.02mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon GF, Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Patch & Tabs |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Plug |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Sealable | No |
Housing Type | Receptacle |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Panel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
3X05P UMNL CAP HSG V0 | TTI Europe |
RECEPTACLE HOUSING, 15WAY | element14 |
Receptacle Housing, 15Way | Newark Electronics |
15P UMNL CAP HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 15 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 15 | Rectangular Power Connector | Part Number: 350784-1 | Internal Number: 350784-1 | Alias Number: AMPS-0-0350784-1 | 6.35 mm | TE Connectivity | TE Store |
Pin&Socket Connectors CAP HOUSE 15 POS | Rapid Electronics |
15P UMNL CAP HSG | Heilind Electronics |
TE Connectivity Receptacle housing, Straight, 6.35 mm, 15 Pole | Distrelec |
15 way white receptacle housing | RS |
Plug/socket | Transfer Multisort Elektronik |
Conn Housing RCP 15 POS 6.35mm Crimp ST Panel Mount Individual | Avnet America |
Connector Soft Shell Universal MATE-N-LOK 15 Receptacle (Cap) Nylon White | TE Connectivity 350784-1 | RS Americas |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
.250 Centerline 600 V 19 Amp Header Socket Connector Housing" | Future Electronics |
Pin & Socket Connectors CAP HOUSE 15 POS | Sager |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 15Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Contact Resistance | 3.5mohm |
Current Rating | 15A |
Dielectric Strength VDC | 10000V |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Clear nylon |
No. of Mating Cycles | 50 |
No. of Rows | 3Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Thickness Max | 2.29mm |
Panel Thickness Min | 0.76mm |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 350784-1?
Additional datasheets, footprints and schematics for 350784-1 are listed on our Part Details page. You can also find images and similar parts to 350784-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350784-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350784-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350784-1 fall under?
The 350784-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350784-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350784-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350784-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350784-1 have stock available?
Authorised distributors including TTI Europe, Boersig, element14, Newark Electronics and Farnell have stock available or on a lead time for 350784-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350784-1 often in real-time on the comparison pages.
What if I can't find stock of 350784-1?
You can fill out our help required form which you can use to request a quote for 350784-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.