350687-7 Part Information

Details for 350687-7 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Crimp Area Plating Thickness 50µin, 1.27µm
Contact Termination Area Plating Material Nickel
Contact Orientation Straight
端子の下地めっきの材料 Nickel
Contact Termination Area Plating Thickness 1.27µm, 50µin
Contact Base Material Brass
Contact Type Pin
Contact Underplating Material Nickel
Contact Mating Area Plating Thickness 30µin, .76µm
Wire Contact Termination Area Plating Material Nickel
Contact Current Rating (Max) 19A
Contact Design Split
Contact Retention Within Housing With
Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Gold
Wire Size .5 – 2mm², 20 – 14AWG
Mating Pin Diameter 2.18mm, .086in
Accepts Wire Insulation Diameter Range 1.52 – 3.3mm, .06 – .13in
Operating Voltage 600VAC
VDE Tested Yes
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
UL File Number E28476
CSA File Number LR 16455
UL Rating Recognized
CSA Rating Certified
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
Contact Retention Type Within Housing Locking Lance
For Multiple Crimp No
Circuit Application Power
Wire Type Stranded
Wire/Cable Type Discrete Wire
For Use With Universal MATE-N-LOK Plug or Socket Housing
Packaging Method Reel
Packaging Quantity 5000
Connector System Wire-to-Wire
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1316
Global Product Line: 236
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK ConnectorsRoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350687-7?

Additional datasheets, footprints and schematics for 350687-7 are listed in our Part Details tab. You can also find the 350687-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350687-7 in the Pricing & Inventory tab next to part details. You can view 350687-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350687-7 fall under?

The 350687-7 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350687-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350687-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 350687-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 350687-7 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 350687-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350687-7 often in real-time on the comparison pages.

What if I can't find stock of 350687-7?

You can fill out our help required form which you can use to request a quote for 350687-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 350687-7

Loading...
Loading Results for 350687-7
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us