Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C43808-000,
AMPS-0-0926902-3 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
18,940
in stock
|
Buy Now | |
TE Store
from US$0.18
|
10,220
in stock
|
Buy Now | |
element14
from US$0.25
|
7,888
in stock
|
Buy Now | |
Farnell
from US$0.15
|
7,888
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
133
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Configuration | Split |
Contact Termination Area Plating Material | Pre-Tin |
Contact Classification | Power |
Contact Current Rating (Max) | 19A |
Contact Base Material | CuSn4 |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 3.3 – 5.1mm, .13 – 2in |
Wire Size | 1.5 – 2.5mm², 16 – 13AWG |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA File Number | LR 7189 |
VDE Tested | Yes |
UL Rating | Recognized |
UL File Number | E28476 |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Circuit Application | Power |
Packaging Quantity | 1000 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Discrete Wire, Stranded |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Contact male 15-13AWG UMNL | RS |
UNIV-MNL SPLIT ST Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 926902-3 | Internal Number: 926902-3 | Alias Number: AMPS-0-0926902-3 | TE Connectivity | TE Store |
CONTACT, PIN, 16-13AWG, CRIMP | element14 |
Contact, Pin, Crimp, 13Awg | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Universal MATE-N-LOK PCB Conn Contact, Male, Crimp, Tin Plating 13 to 15 AWG | TE Connectivity 926902-3 | RS Americas |
Where can I find additional details, specifications and documents for a 926902-3?
Additional datasheets, footprints and schematics for 926902-3 are listed on our Part Details page. You can also find images and similar parts to 926902-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926902-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926902-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926902-3 fall under?
The 926902-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926902-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926902-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926902-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926902-3 have stock available?
Authorised distributors including RS, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 926902-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926902-3 often in real-time on the comparison pages.
What if I can't find stock of 926902-3?
You can fill out our help required form which you can use to request a quote for 926902-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.