Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Configuration | Split |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Classification | Power |
Contact Mating Area Plating Thickness | .8µm, 31.49µin |
Contact Base Material | CuZn30 |
Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 19A |
Accepts Wire Insulation Diameter Range | .13 – 2in, 3.3 – 5.1mm |
Wire Size | 1.5 – 2.5mm², 16 – 13AWG |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 7189 |
VDE Tested | Yes |
CSA Rating | Certified |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Circuit Application | Power |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire, Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 926899-7?
Additional datasheets, footprints and schematics for 926899-7 are listed on our Part Details page. You can also find images and similar parts to 926899-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926899-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926899-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926899-7 fall under?
The 926899-7 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926899-7 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926899-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 926899-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926899-7 have stock available?
There is no stock from authorised distributors for 926899-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926899-7 often in real-time on the comparison pages.
What if I can't find stock of 926899-7?
You can fill out our help required form which you can use to request a quote for 926899-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.