Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
7,300
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,748
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
937
in stock
|
Buy Now | |
element14
from US$0.12
|
937
in stock
|
Buy Now | |
Farnell
from US$0.11
|
937
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
710
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Wire Size | 16 – 13AWG, 1.5 – 2.5mm² |
Mating Pin Diameter | .081in, 2.06mm |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 16455 |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Contact,crimp,pin,Matenlok,15.5-13.5 awg | RS |
UNIV-MNL PIN 1 | TTI Europe |
Contact | Transfer Multisort Elektronik |
Contact, Universal Mate-N-Lok Series, Pin, 16 Awg, 13 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 926868-3 | Newark Electronics |
CRIMP PIN, 1.5-2.5MM | element14 |
TE Connectivity - AMP Crimp Terminal, Plug, Tin, 16 ... 13AWG | Distrelec |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Contact, crimp, pin, Matenlok,15.5-13.5 awg | TE Connectivity 926868-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 5.1mm |
Cable Diameter Min | 3.3mm |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Plug |
Insulation Diameter Max | 5.1mm |
Insulation Diameter Min | 3.3mm |
Material | Phosphor Bronze |
Pack Quantity | 1 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1.5mm² |
Wire Size | 16AWG |
Wire Size (AWG) | 16AWG to 13AWG |
Wire Size Range (AWG) | 16 |
Where can I find additional details, specifications and documents for a 926868-3?
Additional datasheets, footprints and schematics for 926868-3 are listed on our Part Details page. You can also find images and similar parts to 926868-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926868-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926868-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926868-3 fall under?
The 926868-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926868-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926868-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926868-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926868-3 have stock available?
Authorised distributors including RS, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 926868-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926868-3 often in real-time on the comparison pages.
What if I can't find stock of 926868-3?
You can fill out our help required form which you can use to request a quote for 926868-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.