350550-7 Power Connectors by TE Connectivity

UMNL SOK 20-14 AU/BR L/P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for RS
RS
from US$0.51
7,255
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.49
34,480
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.49
8,517
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.49
5,746
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.35
5,500
in stock
Buy Now
Logo for element14
element14
from US$0.45
495
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.46
454
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.69
163
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.62
97
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.48
47
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.49
24
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
19
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for Sager
Sager
from US$0.43
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Underplating Material Nickel
Crimp Area Plating Thickness 1.27µm, 50µin
Contact Termination Area Plating Material Nickel
Contact Orientation Straight
Contact Termination Area Plating Thickness 1.27µm, 50µin
Contact Type Socket
Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Thickness .76µm, 30µin
Wire Contact Termination Area Plating Material Nickel
Contact Current Rating (Max) 19A
Contact Design Solid
端子の下地めっきの材料 Nickel
Contact Retention Within Housing With
Contact Mating Area Plating Material Gold
Contact Base Material Brass
Mating Pin Diameter .084in, 2.13mm
Accepts Wire Insulation Diameter Range 1.52 – 3.3mm, .06 – .13in
Wire Size .5 – 2mm², 20 – 14AWG
Operating Voltage 600VAC
Agency/Standard CSA, UL
VDE Tested Yes
Glow Wire Rating Standard Part - Not Glow Wire
UL File Number E28476
UL Rating Recognized
CSA Rating Certified
CSA File Number LR 16455
Wire Insulation Support Without
Contact Retention Type Within Housing Locking Lance
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
For Use With Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing
Wire Type Stranded
Packaging Quantity 1000
Packaging Method Bag
Product Type Contact
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts

350784-1 1-480699-8 794716-1 794760-1 1-480699-9 1-480700-0 1-480700-1 794761-1 1-480700-2 1-480700-9 2-480700-0 794762-1 350715-1 1-480700-3 1-480700-4 350715-4 1-480700-5 350720-1 350720-4 1-480700-6 1-480700-8

Alternative Descriptions

UMNL SOK 20-14 AU/BR L/P | Heilind Electronics
UMNL SOK 20-14 AU/BR L/P Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold Nickel 600 VAC | Connector Contact | Part Number: 350550-7 | Internal Number: 350550-7 | TE Connectivity | TE Store
Contact Crimp Socket 20-14AWG Mate-n-Lok | RS
CONTACT, SOCKET, 20-14AWG, CRIMP | element14
Contact, Socket, 20-14Awg, Crimp | Newark Electronics
CONTACT, SKT MATE-N-LOK | Farnell
Connector contact for MATE-N-LOK socket 20-14 AWG, Commercial MATE-N-LOK Series | TE Connectivity 350550-7 | RS Americas
Universal Mate-N-Lok Select Gold (30) 20-14 AWG Socket Contact | Future Electronics
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
Pin & Socket Connectors SOCKET 20-14G Au | Sager
GENERAL TERMINAL | Richardson RFPD


350550-7 Connectors by Unknown

CONTACT SKT MATE-N-LOK

Status: Unknown
Series: Universal MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Universal MATE-N-LOK Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 14AWG
Contact Plating Gold Plated Contacts
For Use With Universal MATE-N-LOK Housings
Wire Size AWG Min 20AWG
Contact Material Brass
SVHC No SVHC (15-Jan-2019)
Contact Size 14
Contact Termination Solder
Current Rating 19A
Gender Receptacle
Wire Size 14AWG
Wire Size (AWG) 20AWG to 14AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350550-7?

Additional datasheets, footprints and schematics for 350550-7 are listed on our Part Details page. You can also find images and similar parts to 350550-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350550-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350550-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350550-7 fall under?

The 350550-7 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350550-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350550-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 350550-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 350550-7 have stock available?

Authorised distributors including Heilind Electronics, TE Store, RS, Heilind Electronics Asia and TTI Europe have stock available or on a lead time for 350550-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350550-7 often in real-time on the comparison pages.

What if I can't find stock of 350550-7?

You can fill out our help required form which you can use to request a quote for 350550-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay