Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403431893 |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0413
|
19,250
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
333,750
in stock
|
Buy Now | |
Boersig
from US$0.05
|
120,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0431
|
110,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
91,669
in stock
|
Buy Now | |
Avnet America
from US$0.0360
|
75,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
66,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
49,591
in stock
|
Buy Now | |
element14
from US$0.14
|
49,341
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0486
|
35,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
25,005
in stock
|
Buy Now | |
TTI Europe
from US$0.0429
|
20,000
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
1,880
in stock
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.0494
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Design | Solid |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | .52 – 2.08mm², 20 – 14AWG |
Mating Pin Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
CSA Rating | Certified |
CSA File Number | LR 16455 |
UL File Number | E28476 |
UL Rating | Recognized |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Universal Mate-N-Lok Pre-Tin 20-14 AWG Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
CONTACT, CRIMP, PLUG, 20-14AWG | element14 |
Pin & Socket Connectors PIN CONTACT Reel of 1000 | Rapid Electronics |
PIN AND SOCKET CONTACTS | Farnell |
UMNL PIN 20-14 .0125PTPPHBZ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350218-3 | Internal Number: 350218-3 | Alias Number: 403431893 | TE Connectivity | TE Store |
Contact,crimp,pin,20-14awg | RS |
CONTACT PIN UNIVERSAL MATE-N-LOK 0.250in.Centerline 600V 20-14AWG | TE Connectivity 350218-3 | RS Americas |
TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 19A, 20 ... 14AWG | Distrelec |
Pin & Socket Connectors SKT 20-16 AWG REEL Reel of 5000 | Sager |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 350218-3?
Additional datasheets, footprints and schematics for 350218-3 are listed on our Part Details page. You can also find images and similar parts to 350218-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350218-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350218-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350218-3 fall under?
The 350218-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350218-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350218-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350218-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350218-3 have stock available?
Authorised distributors including Heilind Electronics, Boersig, Future Electronics, Powell Electronics and Avnet America have stock available or on a lead time for 350218-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350218-3 often in real-time on the comparison pages.
What if I can't find stock of 350218-3?
You can fill out our help required form which you can use to request a quote for 350218-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.