Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
500-020-0104,
E83488-000, 500-020-2698, 403738545, AMPS-0-0350778-1 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.30
|
5,066
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
134,529
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
122,656
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
112,285
in stock
|
Buy Now | |
element14
from US$0.30
|
112,080
in stock
|
Buy Now | |
Farnell
from US$0.28
|
108,718
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
96,183
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
93,000
in stock
|
Buy Now | |
Boersig
from US$0.28
|
72,037
in stock
|
Buy Now | |
TE Store
from US$0.32
|
30,226
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
18,714
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
18,568
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
14,583
in stock
|
Buy Now | |
CoreStaff
from US$0.42
|
11,932
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
10,761
in stock
|
Buy Now | |
RS
from US$0.35
|
7,320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
3,908
in stock
|
Buy Now | |
Sager
from US$0.27
|
3,444
in stock
|
Buy Now | |
Conrad
from US$0.50
|
814
in stock
|
Buy Now | |
Electro Enterprises
from US$0.39
|
265
in stock
|
Buy Now | |
SOS electronic
from US$0.42
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,300
in stock
|
Buy Now | |
Compona
-
|
13,330
in stock
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
Carlton-Bates
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Number of Signal Positions | 0 |
Contact Layout | Inline |
Contact Retention | Without |
Multiple Contact Types | Without |
Panel Thickness | .76 – 2.29in, .76 – 2.29mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
VDE Tested | Yes |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature Type | Patch & Tabs |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK Plug |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Plug & Socket Housing, Receptacle, 2 Position, 6.35Mm | Newark Electronics |
Pin&Socket Connectors 2POS. CONNECTOR | Rapid Electronics |
02P UMNL CAP HSG | Heilind Electronics |
RECEPTACLE HOUSING, 2WAY | element14 |
1X02P UMNL CAP HSG V0 | TTI Europe |
02P UMNL CAP HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Panel 2 | Rectangular Power Connector | Part Number: 350778-1 | Internal Number: 350778-1 | Alias Number: 403738545 | 6.35 mm | TE Connectivity | TE Store |
Conn Housing RCP 2 POS 6.35mm Crimp ST Loose Piece | Avnet America |
TE Connectivity - AMP Housing, Receptacle, Poles - 2, Rows - 1 | Distrelec |
Connector Soft Shell Universal MATE-N-LOK 2 Receptacle (Cap) Nylon White | TE Connectivity 350778-1 | RS Americas |
MATE-N-LOK 2 Position Female Positive Lock Free Hanging Receptacle Housing | Future Electronics |
2 way white receptacle housing | RS |
Plug | Transfer Multisort Elektronik |
Pin & Socket Connectors 2POS. CONNECTOR | Sager |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Connector Housing Uni MATE-N-LOK Receptacle M/F 2P P6,35mm | SOS electronic |
Receptacle/Cap Pin or Socket Housing 2P | Carlton-Bates |
INTERCONNECT KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 1Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Panel Thickness Max | 2.29mm |
Panel Thickness Min | 0.76mm |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 350778-1?
Additional datasheets, footprints and schematics for 350778-1 are listed on our Part Details page. You can also find images and similar parts to 350778-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350778-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350778-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350778-1 fall under?
The 350778-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350778-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350778-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350778-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350778-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 350778-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350778-1 often in real-time on the comparison pages.
What if I can't find stock of 350778-1?
You can fill out our help required form which you can use to request a quote for 350778-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.