926898-7 Part Information
Details for 926898-7 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.3230 |
1000 | 0.3070 |
3000 | 0.2900 |
7500 | 0.2740 |
15000 | 0.2580 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Thickness | 2 – 6µm |
Wire Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 78.74 – 236.2µin, 2 – 6µm |
Contact Design | Split |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 19A |
Contact Mating Area Plating Thickness | .8µm, 31.49µin |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Mating Pin Diameter | 1.91mm, .075in |
Accepts Wire Insulation Diameter Range | .13in, 3.3mm |
Wire Size | .5 – 2mm², 20 – 14AWG |
Operating Voltage | 600VAC |
UL File Number | E28476 |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible Parts
Alternative Part Descriptions
- UNIV MNL SPLIT PIN LP | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 926898-7?
Additional datasheets, footprints and schematics for 926898-7 are listed in our Part Details tab. You can also find the 926898-7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926898-7 in the Pricing & Inventory tab next to part details. You can view 926898-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926898-7 fall under?
The 926898-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926898-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926898-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 926898-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 926898-7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 926898-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926898-7 often in real-time on the comparison pages.
What if I can't find stock of 926898-7?
You can fill out our help required form which you can use to request a quote for 926898-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.