Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0350777-1,
C55004-000, 403311533 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.26
|
33,555
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
299,724
in stock
|
Buy Now | |
Boersig
from US$0.23
|
105,336
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
99,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
91,474
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
77,899
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
77,899
in stock
|
Buy Now | |
element14
from US$0.25
|
59,178
in stock
|
Buy Now | |
Farnell
from US$0.26
|
55,426
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
49,954
in stock
|
Buy Now | |
RS
from US$0.28
|
28,450
in stock
|
Buy Now | |
Sager
from US$0.24
|
23,913
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
11,653
in stock
|
Buy Now | |
CoreStaff
from US$0.45
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
2,964
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,910
in stock
|
Buy Now | |
Conrad
from US$0.45
|
351
in stock
|
Buy Now | |
SOS electronic
from US$0.29
|
300
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
135
in stock
|
Buy Now | |
Carlton-Bates
from US$0.37
|
80
in stock
|
Buy Now | |
Electro Enterprises
from US$0.39
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
27,000
in stock
|
Buy Now | |
Sorelec
-
|
11,315
in stock
|
Buy Now | |
Compona
-
|
900
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
TE Store
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
C55004-000 403311533 02P UMNL PLUG HSG | Heilind Electronics |
1X02P UMNL PLUG HSG UL94V0 | TTI Europe |
Pin&Socket Connectors PLUG HOUSE 2 POS | Rapid Electronics |
350777-1 Rohs Compliant: Yes |Amp Te Connectivity 350777-1 | Newark Electronics |
Conn Housing PL 2 POS 6.35mm ST Loose Piece | Avnet America |
PLUG HOUSING, 2WAY | element14 |
MATE-N-LOK 2 Position Male Pin Crimp Positive Lock Free Hanging Housing Plug | Future Electronics |
2W PLUG HOUSINGS | RS |
Pin & Socket Connectors PLUG HOUSE 2 POS | Sager |
Plug | Transfer Multisort Elektronik |
Connector Soft Shell Universal MATE-N-LOK 2 Plug Nylon White 19 A | TE Connectivity 350777-1 | RS Americas |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Connector Housing Uni MATE-N-LOK Plug M/F 2P P6,35mm | SOS electronic |
TE Connectivity Plug housing, Straight, 6.35 mm, 2 Pole | Distrelec |
Plug Pin or Socket Housing 2P | Carlton-Bates |
02P UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 350777-1 | Internal Number: 350777-1 | Alias Number: 403311533 | 6.35 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Colour | Opaque |
Contact Resistance | 3.5mohm |
Current Rating | 15A |
Dielectric Strength VDC | 10000V |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 350777-1?
Additional datasheets, footprints and schematics for 350777-1 are listed on our Part Details page. You can also find images and similar parts to 350777-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350777-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350777-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350777-1 fall under?
The 350777-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350777-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350777-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350777-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350777-1 have stock available?
Authorised distributors including Heilind Electronics, Boersig, TTI Europe, Rapid Electronics and Newark Electronics have stock available or on a lead time for 350777-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350777-1 often in real-time on the comparison pages.
What if I can't find stock of 350777-1?
You can fill out our help required form which you can use to request a quote for 350777-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.