Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Current Rating (Max) | 5A |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Wire Size | .05 – 5.26mm², 30 – 10AWG |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Panel Mount Feature | With |
Mating Alignment Type | Polarization |
Panel Mount Feature Type | Patch & Tabs |
Strain Relief | Without |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Locking Tab |
Mating Retention | With |
Assembly Integration Feature | Without |
Special Features | Test Assembly |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Sockets |
Packaging Quantity | 1 |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Receptacle |
Housing Type | Receptacle |
Sealable | No |
Termination Post & Tail Length | .2in |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
02P Umnl Cap Test Assy 94Vo Rohs Compliant: Yes |Amp Te Connectivity 350849-2 | Newark Electronics |
Housing 2 Position UMNL CAP TEST ASSY 94VO | TE Connectivity 350849-2 | RS Americas |
Conn Housing RCP 2 POS 6.35mm Crimp ST Cable Mount One Piece | Avnet America |
Where can I find additional details, specifications and documents for a 350849-2?
Additional datasheets, footprints and schematics for 350849-2 are listed on our Part Details page. You can also find images and similar parts to 350849-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350849-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350849-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350849-2 fall under?
The 350849-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350849-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350849-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350849-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350849-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 350849-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350849-2 often in real-time on the comparison pages.
What if I can't find stock of 350849-2?
You can fill out our help required form which you can use to request a quote for 350849-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.