Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.26
|
402
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
3,143
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
2,719
in stock
|
Buy Now | |
element14
from US$1.68
|
2,719
in stock
|
Buy Now | |
Farnell
from US$1.53
|
2,719
in stock
|
Buy Now | |
Rapid Electronics
from US$1.95
|
2,687
in stock
|
Buy Now | |
Heilind Electronics
from US$1.53
|
2,506
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
1,879
in stock
|
Buy Now | |
TE Store
from US$1.37
|
1,615
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
1,561
in stock
|
Buy Now | |
RS Americas
from US$1.54
|
812
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.53
|
752
in stock
|
Buy Now | |
Boersig
from US$1.53
|
-
|
Buy Now | |
TTI Europe
from US$1.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 2 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 15A, 12A |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30 – 36µin, .76 – .91µm |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | 13.97mm |
Insulation Diameter (Max) | 5.08mm |
Width | 13.97mm |
Length | 7.62mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | White |
Housing Material | Nylon |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention Type | Positive Lock |
Panel Mount Feature | Without |
Mating Alignment | With |
Strain Relief | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Housing Type | Receptacle |
Header Type | Shrouded |
Sealable | No |
Contact Type | Pin |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Shielded | No |
Universal MATE-N-LOK 2 Position Through-Hole Single Row Straight Header | Future Electronics |
Conn Power HDR 2 POS 6.35mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
Connector, Plug, 2Pos, 6.35Mm | Newark Electronics |
CONNECTOR, PLUG, 2POS, 6.35MM | element14 |
Pin&Socket Connectors HDR PIN 1X02C VRT V0 | Rapid Electronics |
02P UMNL HDR ASSY AU 94VO | Heilind Electronics |
02P UMNL HDR ASSY AU 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 350786-3 | Internal Number: 350786-3 | 6.35 mm | TE Connectivity | TE Store |
TE Connectivity - AMP PWR CONN 02P UMNL HDR ASSY AU 94VO | Distrelec |
Connector, Pin & Socket, 2 Position, 600V, 19A, Through-Hole, Mate-N-Lok Series | TE Connectivity 350786-3 | RS Americas |
Header,pin,Mate-n-lok,PCB,2 Way,180 deg | RS |
1X02P UMNL PIN HDR STR V0 | TTI Europe |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | PCB Mount |
Where can I find additional details, specifications and documents for a 350786-3?
Additional datasheets, footprints and schematics for 350786-3 are listed on our Part Details page. You can also find images and similar parts to 350786-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350786-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350786-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350786-3 fall under?
The 350786-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350786-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350786-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350786-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350786-3 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 350786-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350786-3 often in real-time on the comparison pages.
What if I can't find stock of 350786-3?
You can fill out our help required form which you can use to request a quote for 350786-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.