Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 405580838 |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
82,924
units
|
Buy Now |
![]() |
TE Store |
41,368
units
|
Buy Now |
![]() |
TTI Europe |
36,000
units
|
Buy Now |
![]() |
Arrow Electronics |
26,675
units
|
Buy Now |
![]() |
Boersig |
17,926
units
|
Buy Now |
![]() |
Avnet Europe |
16,400
units
|
Buy Now |
![]() |
Farnell |
9,521
units
|
Buy Now |
![]() |
Powell Electronics |
8,160
units
|
Buy Now |
![]() |
element14 |
7,933
units
|
Buy Now |
![]() |
Heilind Electronics |
7,849
units
|
Buy Now |
![]() |
Avnet America |
5,392
units
|
Buy Now |
![]() |
Sager |
4,559
units
|
Buy Now |
![]() |
Distrelec |
2,467
units
|
Buy Now |
![]() |
Interstate Connecting Components |
1,831
units
|
Buy Now |
![]() |
Newark Electronics |
1,352
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
410
units
|
Buy Now |
![]() |
Compona |
175
units
|
Buy Now |
![]() |
Chip One Stop |
2
units
|
Buy Now |
![]() |
RS Americas |
2
units
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
Insulation Diameter (Max) | .18in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Positive Lock |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Contact Type | Pin |
Sealable | No |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Universal MATE-N-LOK 2 Position Single Row Through-Hole Straight Header | Future Electronics |
02P UMNL HDR ASSY 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 350786-1 | Internal Number: 350786-1 | Alias Number: 405580838 | 6.35 mm | TE Connectivity | TE Store |
1X02P UMNL PIN HDR STR V0 | TTI Europe |
Conn Power HDR 2 POS 6.35mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet Europe |
HEADER, PLUG, VERTICAL, SINGLE ROW, 2WAY | Farnell |
Pin & Socket Connectors 2 POS STD TAIL PIN | Sager |
TE Connectivity - AMP Universal MATE-N-LOK Vertical Receptacle, Header, PCB, 1 Rows, 2 Contacts, 6.35mm Pitch | Distrelec |
02P Umnl Hdr Assy 94Vo Rohs Compliant: Yes |Amp Te Connectivity 350786-1 | Newark Electronics |
MISC CONN | Component Electronics |
CONN HEADER VERT 2POS 6.35MM | GreenChips |
Socket | Transfer Multisort Elektronik |
CONN.T 2PIN F. VERT. P.6,35MM | Elfaro |
Connector Soft Shell Universal MATE-N-LOK Universal MATE-N-LOK II 2 Nylon | RS Americas |
2 POS STD TAIL PIN | Mouser Electronics |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 3.5mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 12A |
Dielectric Strength | 2900V/m |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 6.35mm |
Material | Clear nylon |
No. of Mating Cycles | 50 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.8mm |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 350786-1?
Additional datasheets, footprints and schematics for 350786-1 are listed on our Part Details page. You can also find images and similar parts to 350786-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350786-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350786-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350786-1 fall under?
The 350786-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350786-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350786-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350786-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350786-1 have stock available?
Authorised distributors including Future Electronics, TE Store, TTI Europe, Arrow Electronics and Boersig have stock available or on a lead time for 350786-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350786-1 often in real-time on the comparison pages.
What if I can't find stock of 350786-1?
You can fill out our help required form which you can use to request a quote for 350786-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.