Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 2 |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 12A |
PCB Thickness (Recommended) | .125in, 3.18mm |
Width | 20.32mm |
Length | 13.97mm |
Height | 7.62mm |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | Yes |
CSA File Number | LR7189 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Retention Type | Positive Lock |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Housing Type | Plug |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Post & Tail Length | 3.81mm, .149in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
02P Umnl Hdr Assy Pol Lf |Amp Te Connectivity 643412-3 | Newark Electronics |
Conn Power SKT 2 POS 6.35mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
Connector, 02P Umnl Hdr Assy Pol Lf | TE Connectivity 643412-3 | RS Americas |
Where can I find additional details, specifications and documents for a 643412-3?
Additional datasheets, footprints and schematics for 643412-3 are listed on our Part Details page. You can also find images and similar parts to 643412-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643412-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643412-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643412-3 fall under?
The 643412-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643412-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643412-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 643412-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643412-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 643412-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643412-3 often in real-time on the comparison pages.
What if I can't find stock of 643412-3?
You can fill out our help required form which you can use to request a quote for 643412-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.