Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.34
|
159
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
159
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
159
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
159
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
Farnell
from US$2.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Power Positions | 2 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A, 19A |
Operating Voltage | 600VAC |
Housing Color | White |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .25in, 6.35mm |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention Type | Positive Lock |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention | With |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK Plug Housing |
Packaging Quantity | 280 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin & Socket Connectors 02P Umnl Hdr Assy Ra Blk |Amp Te Connectivity 770994-1 | Newark Electronics |
Pin&Socket Connectors 02P UMNL HDR ASSY RA BLK | Rapid Electronics |
TE Connectivity 02P UMNL HDR ASSY RA BLK Rectangular Pow | Distrelec |
Conn Wire to Board HDR 2 POS 6.35mm Solder RA Thru-Hole | Avnet America |
Connector, 02P Umnl Hdr Assy Ra Blk | TE Connectivity 770994-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770994-1?
Additional datasheets, footprints and schematics for 770994-1 are listed on our Part Details page. You can also find images and similar parts to 770994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770994-1 fall under?
The 770994-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770994-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770994-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 770994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770994-1 often in real-time on the comparison pages.
What if I can't find stock of 770994-1?
You can fill out our help required form which you can use to request a quote for 770994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.