Prices starting from US$0.48
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.58 |
6,307
|
Buy Now | |
Powell Electronics | US$0.66 |
8,160
|
Buy Now | |
Rapid Electronics | US$0.57 |
6,307
|
Buy Now | |
Chip One Stop | US$0.60 |
6,307
|
Buy Now | |
TE Store | US$0.78 |
3,434
|
Buy Now | |
Avnet America | US$0.51 |
3,142
|
Buy Now | |
Newark Electronics | US$0.51 |
1,835
|
Buy Now | |
TTI Europe | US$0.48 |
1,000
|
Buy Now | |
Heilind Electronics | US$0.64 |
578
|
Buy Now | |
RS Americas | US$0.62 |
500
|
Buy Now | |
Heilind Electronics Asia | US$0.64 |
192
|
Buy Now | |
Conrad | US$1.06 |
86
|
Buy Now | |
Future Electronics | US$0.51 |
-
|
Buy Now | |
Avnet Asia | US$0.52 |
-
|
Buy Now | |
Boersig | US$0.58 |
-
|
Buy Now |
Number of Power Positions | 2 |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Height | 7.62mm |
PCB Thickness (Recommended) | .125in, 3.18mm |
Length | 13.97mm |
Width | 13.97mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention | With |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention Type | Positive Lock |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Header |
Termination Post & Tail Length | .149in, 3.81mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin&Socket Connectors 02P UMNL HDR ASSY PO | Rapid Electronics |
TE Connectivity 02P UMNL HDR ASSY POL 94VO Pin & Socket | Distrelec |
02P UMNL HDR ASSY POL 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 643412-1 | Internal Number: 643412-1 | 6.35 mm | TE Connectivity | TE Store |
Conn Power SKT 2 POS 6.35mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
Plug & Socket Connector, Header, 2 Position, 6.35Mm | Newark Electronics |
02P UMNL HDR ASSY POL 94VO | Heilind Electronics |
Conn, Header, Socket, 2 Pos, Univ MATE-N-LOK, Vertical, White | TE Connectivity 643412-1 | RS Americas |
Content: 1 pc(s) | Conrad |
Universal Mate-N-LOK 2 Position 6.35 mm Pitch Vertical Receptacle Header | Future Electronics |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 643412-1?
Additional datasheets, footprints and schematics for 643412-1 are listed on our Part Details page. You can also find images and similar parts to 643412-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643412-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643412-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643412-1 fall under?
The 643412-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643412-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643412-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643412-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643412-1 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 643412-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643412-1 often in real-time on the comparison pages.
What if I can't find stock of 643412-1?
You can fill out our help required form which you can use to request a quote for 643412-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.