Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
126
in stock
|
Buy Now | |
Boersig
from US$0.41
|
19,144
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
12,010
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
8,200
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
4,527
in stock
|
Buy Now | |
TE Store
from US$0.78
|
2,739
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
1,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
885
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
170
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
170
in stock
|
Buy Now | |
element14
from US$0.67
|
126
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
56
in stock
|
Buy Now | |
Conrad
from US$1.22
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
5
in stock
|
Buy Now | |
RS
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Current Rating (Max) | 12A, 19A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Width | 7.62mm |
Insulation Diameter (Max) | 5.08mm |
Height | 13.97mm |
Length | 13.97mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
UL Rating | Recognized |
VDE Tested | Yes |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Positive Lock |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Socket |
Product Type | Header |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Universal MATE-N-LOK 2 Position Single Row Through-Hole Straight Header | Future Electronics |
1X02P UMNL SKT HDR STR V0 | TTI Europe |
TE Connectivity - AMP PCB Receptacle, Female, 12A, 600V, Contacts - 2 | Distrelec |
02P UMNL HDR ASSY PC 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 350824-1 | Internal Number: 350824-1 | 6.35 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 2 POS STD TAIL SOCKT | Rapid Electronics |
02P UMNL HDR ASSY PC 94VO | Heilind Electronics |
HEADER, 2 WAY | element14 |
Content: 1 pc(s) | Conrad |
Wtb Connector, Rcpt, 2Pos, 1Row | Newark Electronics |
Socket Connector 2 POS Standard Tail Soc | RS |
Conn Power SKT 2 POS 6.35mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
UNIV M-N-L HEADER, 02P UMNL HDR ASSY PC 94VO | TE Connectivity 350824-1 | RS Americas |
Where can I find additional details, specifications and documents for a 350824-1?
Additional datasheets, footprints and schematics for 350824-1 are listed on our Part Details page. You can also find images and similar parts to 350824-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350824-1 fall under?
The 350824-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350824-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350824-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350824-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350824-1 have stock available?
Authorised distributors including Boersig, Future Electronics, TTI Europe, Distrelec and TE Store have stock available or on a lead time for 350824-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350824-1 often in real-time on the comparison pages.
What if I can't find stock of 350824-1?
You can fill out our help required form which you can use to request a quote for 350824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.