Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.46
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.63
|
12,765
in stock
|
Buy Now | |
TE Store
from US$1.56
|
3,552
in stock
|
Buy Now | |
TTI Europe
from US$1.27
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$2.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 2 |
Contact Layout | Inline |
Contact Current Rating (Max) | 12A |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 30µin, .762µm |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin-Lead |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | 1.57in, .062mm |
Operating Voltage | 600VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
UL Rating | Recognized |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Receptacle |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
02P UMNL HDR ASSY POL BLK | Heilind Electronics |
02P UMNL HDR ASSY POL BLK Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1-641964-1 | Internal Number: 1-641964-1 | 6.35 mm | TE Connectivity | TE Store |
02P Umnl Hdr Assy Pol Blk Rohs Compliant: Yes |Amp Te Connectivity 1-641964-1 | Newark Electronics |
Conn Power HDR 2 POS 6.35mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
Connector, 02P Umnl Hdr Assy Pol Blk | TE Connectivity 1-641964-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Product Range | Universal MATE-N-LOK |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 6.35mm |
Gender | Receptacle |
Contact Gender | Pin |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-641964-1?
Additional datasheets, footprints and schematics for 1-641964-1 are listed on our Part Details page. You can also find images and similar parts to 1-641964-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-641964-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-641964-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-641964-1 fall under?
The 1-641964-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-641964-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-641964-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-641964-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-641964-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for 1-641964-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-641964-1 often in real-time on the comparison pages.
What if I can't find stock of 1-641964-1?
You can fill out our help required form which you can use to request a quote for 1-641964-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.