Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.78
|
38
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
1,120
in stock
|
Buy Now | |
TE Store
from US$2.45
|
669
in stock
|
Buy Now | |
Rapid Electronics
from US$3.28
|
228
in stock
|
Buy Now | |
Chip One Stop
from US$3.48
|
228
in stock
|
Buy Now | |
Distrelec
from US$2.91
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$3.03
|
216
in stock
|
Buy Now | |
element14
from US$2.55
|
216
in stock
|
Buy Now | |
Farnell
from US$3.43
|
216
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
RS Americas
from US$2.87
|
-
|
Buy Now | |
Avnet Asia
from US$2.36
|
-
|
Buy Now | |
Boersig
from US$2.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Number of Power Positions | 2 |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 19A, 12A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .062in, 1.57mm |
Height | 9.14mm |
Width | 13.97mm |
Length | 17.27mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK Plug Housing |
Packaging Quantity | 280 |
Packaging Method | Box & Carton |
Sealable | No |
Product Type | Header |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Universal MATE-N-LOK 2 Position Single Row Through-Hole Right Angle Header | Future Electronics |
02P UMNL HDR ASSY R/A 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 3-350942-0 | Internal Number: 3-350942-0 | 6.35 mm | TE Connectivity | TE Store |
Pin&Socket Connectors HDR PIN 1X02C R/A V0 | Rapid Electronics |
TE Connectivity 02P UMNL HDR ASSY R/A 94VO LF Pin & Sock | Distrelec |
Plug & Socket Connector, Header, 2 Position, 6.35Mm | Newark Electronics |
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM | element14 |
Mate-n-Lok header,plug,r/a,2w pin | RS |
Conn Power HDR 2 POS 6.35mm Solder RA Thru-Hole 2 Terminal 1 Port | Avnet America |
UNIV M-N-L HEADER, 02P UMNL HDR ASSY R/A 94VO LF | TE Connectivity 3-350942-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-350942-0?
Additional datasheets, footprints and schematics for 3-350942-0 are listed on our Part Details page. You can also find images and similar parts to 3-350942-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-350942-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-350942-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-350942-0 fall under?
The 3-350942-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-350942-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-350942-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-350942-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-350942-0 have stock available?
Authorised distributors including Future Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-350942-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-350942-0 often in real-time on the comparison pages.
What if I can't find stock of 3-350942-0?
You can fill out our help required form which you can use to request a quote for 3-350942-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.