926895-3 Part Information

Details for 926895-3 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Orientation Straight
Contact Base Material Phosphor Bronze
Contact Termination Area Plating Material Pre-Tin
Contact Retention Within Housing With
Contact Design Split
Contact Current Rating (Max) 19A
Contact Mating Area Plating Material Pre-Tin
Wire Contact Termination Area Plating Material Pre-Tin
Contact Type Socket
Mating Pin Diameter .079in, 2.02mm
Accepts Wire Insulation Diameter Range .039 – .098in, 1 – 2.5mm
Wire Size .2 – .8mm², 24 – 18AWG
Operating Voltage 600VAC
Agency/Standard CSA, UL
VDE Tested Yes
Glow Wire Rating Standard Part - Not Glow Wire
UL File Number E28476
UL Rating Recognized
CSA File Number LR 7189
CSA Rating Certified
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support Without
Contact Retention Type Within Housing Locking Lance
For Multiple Crimp No
Circuit Application Power
Wire Type Stranded
Wire/Cable Type Discrete Wire
Packaging Quantity 1000
Packaging Method Box
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1316
Global Product Line: 236
GPL Description: Appliances

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 926895-3?

Additional datasheets, footprints and schematics for 926895-3 are listed in our Part Details tab. You can also find the 926895-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 926895-3 in the Pricing & Inventory tab next to part details. You can view 926895-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 926895-3 fall under?

The 926895-3 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 926895-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 926895-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 926895-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 926895-3 have stock available?

There is no stock from authorised distributors for 926895-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 926895-3 often in real-time on the comparison pages.

What if I can't find stock of 926895-3?

You can fill out our help required form which you can use to request a quote for 926895-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 926895-3

Loading...
Loading Results for 926895-3
We use cookies to improve your experience. See our privacy policy.
Okay