Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0926900-3,
A10439-000 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
No stock
|
Buy Now | |
Conrad
from US$0.25
|
2,227
in stock
|
Buy Now | |
Boersig
from US$0.07
|
1,931
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Orientation | Straight |
Contact Type | Pin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Design | Split |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Wire Size | 16 – 13AWG, 1.31 – 2.63mm² |
Mating Pin Diameter | .081in, 2.06mm |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Pin contacts for socket/connector housing. | Conrad |
Univ-Mnl Stift Rohs Compliant: Yes |Amp Te Connectivity 926900-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Univ-Mnl Stift | TE Connectivity 926900-3 | RS Americas |
CONTACT PIN, 16-13AWG | element14 |
TE Connectivity UNIV-MNL STIFT Connector Accessory 0.13i | Distrelec |
Where can I find additional details, specifications and documents for a 926900-3?
Additional datasheets, footprints and schematics for 926900-3 are listed on our Part Details page. You can also find images and similar parts to 926900-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926900-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926900-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926900-3 fall under?
The 926900-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926900-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926900-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926900-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926900-3 have stock available?
Authorised distributors including Conrad, Boersig, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 926900-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926900-3 often in real-time on the comparison pages.
What if I can't find stock of 926900-3?
You can fill out our help required form which you can use to request a quote for 926900-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.