926898-3 Part Information

Details for 926898-3 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Retention Within Housing With
Contact Termination Area Plating Material Pre-Tin
Contact Design Split
Contact Mating Area Plating Material Pre-Tin
Contact Current Rating (Max) 19A
Contact Orientation Straight
Wire Contact Termination Area Plating Material Pre-Tin
Contact Base Material Phosphor Bronze
Contact Type Pin
Mating Pin Diameter 1.91mm, .075in
Accepts Wire Insulation Diameter Range .13in, 3.3mm
Wire Size 20 – 14AWG, .5 – 2mm²
Operating Voltage 600VAC
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
VDE Tested Yes
UL Rating Recognized
CSA File Number LR 7189
CSA Rating Certified
UL File Number E28476
Contact Retention Type Within Housing Locking Lance
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
For Multiple Crimp No
Wire Type Stranded
Wire/Cable Type Discrete Wire
Packaging Method Loose Piece
Packaging Quantity 1000
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1316
Global Product Line: 236
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • Contact, Universal Mate-N-Lok Series, Pin, 20 AWG, 14 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 926898-3?

Additional datasheets, footprints and schematics for 926898-3 are listed in our Part Details tab. You can also find the 926898-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 926898-3 in the Pricing & Inventory tab next to part details. You can view 926898-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 926898-3 fall under?

The 926898-3 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 926898-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 926898-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 926898-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 926898-3 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 926898-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 926898-3 often in real-time on the comparison pages.

What if I can't find stock of 926898-3?

You can fill out our help required form which you can use to request a quote for 926898-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 926898-3

Loading...
Loading Results for 926898-3
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us