Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
2
in stock
|
Buy Now | |
TE Store
from US$1.16
|
27,863
in stock
|
Buy Now | |
Heilind Electronics
from US$1.49
|
2,223
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
905
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.49
|
444
in stock
|
Buy Now | |
element14
from US$1.96
|
45
in stock
|
Buy Now | |
Electro Enterprises
from US$1.12
|
44
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Boersig
from US$0.96
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 19A |
Wire Contact Termination Area Plating Material | Nickel |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
UL Rating | Recognized |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL SOK 12-10 AU/PHBZ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold Nickel 600 VAC | Connector Contact | Part Number: 640310-6 | Internal Number: 640310-6 | TE Connectivity | TE Store |
Contact, Socket, 12-10Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 12-10AWG, CRIMP | element14 |
Universal Mate-N-Lok Gold (30) 12-10 AWG Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Socket, 12-10 AWG, Universal MATE-N-LOK | TE Connectivity 640310-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 12AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Size | 10 |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Receptacle |
Voltage Rating VAC | 600V |
Wire Area Size Max | 6mm² |
Wire Area Size Min | 3mm² |
Wire Size | 10AWG |
Wire Size (AWG) | 12AWG to 10AWG |
Where can I find additional details, specifications and documents for a 640310-6?
Additional datasheets, footprints and schematics for 640310-6 are listed on our Part Details page. You can also find images and similar parts to 640310-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640310-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640310-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640310-6 fall under?
The 640310-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640310-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640310-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 640310-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640310-6 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for 640310-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640310-6 often in real-time on the comparison pages.
What if I can't find stock of 640310-6?
You can fill out our help required form which you can use to request a quote for 640310-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.