Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Layout | Inline |
Contact Retention | Without |
Multiple Contact Types | Without |
Length | 33.27mm, 1.31in |
Width | 7.62mm |
Panel Thickness | 2.5in, 2.5mm |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Pin |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
Connector, 04P Umnl Cap Hsg W/Lead-In Rmp | TE Connectivity 770002-1 | RS Americas |
Conn Housing RCP 4 POS 6.35mm Crimp ST Cable Mount Individual | Avnet America |
Where can I find additional details, specifications and documents for a 770002-1?
Additional datasheets, footprints and schematics for 770002-1 are listed on our Part Details page. You can also find images and similar parts to 770002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770002-1 fall under?
The 770002-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770002-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770002-1 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 770002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770002-1 often in real-time on the comparison pages.
What if I can't find stock of 770002-1?
You can fill out our help required form which you can use to request a quote for 770002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.