Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
8,280
in stock
|
Buy Now | |
element14
from US$0.79
|
15,990
in stock
|
Buy Now | |
TE Store
from US$0.55
|
11,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
9,626
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
8,133
in stock
|
Buy Now | |
Farnell
from US$0.77
|
6,364
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
5,877
in stock
|
Buy Now | |
Powell Electronics
from US$0.58
|
4,650
in stock
|
Buy Now | |
Rapid Electronics
from US$1.03
|
2,178
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
2,178
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,627
in stock
|
Buy Now | |
Electro Enterprises
from US$0.76
|
47
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Sager
from US$0.50
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 30µin, .76µm |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Design | Solid |
Contact Current Rating (Max) | 19A |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR 16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
VDE Tested | Yes |
CSA Rating | Certified |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT, PIN, 20-14AWG, CRIMP | element14 |
UMNL PIN 20-14 AUBR L/P Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Gold 600 VAC | Connector Contact | Part Number: 350547-2 | Internal Number: 350547-2 | TE Connectivity | TE Store |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
Contact Crimp Pin 20-14AWG Mate-n-Lok | RS |
Power Contact, Rectangular, Gold Plated, Brass, Pin, Crimp, Mate-N-Lok Series | TE Connectivity 350547-2 | RS Americas |
Pin&Socket Connectors PIN 20-14 AWG | Rapid Electronics |
Universal Mate-N-Lok Gold (30) 20-14 AWG Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Pin & Socket Connectors PIN 20-14 AWG | Sager |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350547-2?
Additional datasheets, footprints and schematics for 350547-2 are listed on our Part Details page. You can also find images and similar parts to 350547-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350547-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350547-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350547-2 fall under?
The 350547-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350547-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350547-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350547-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350547-2 have stock available?
Authorised distributors including element14, TE Store, Newark Electronics, RS and Heilind Electronics have stock available or on a lead time for 350547-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350547-2 often in real-time on the comparison pages.
What if I can't find stock of 350547-2?
You can fill out our help required form which you can use to request a quote for 350547-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.