Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
40,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
37,500
in stock
|
Buy Now | |
TE Store
from US$0.10
|
17,548
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
8,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
7,500
in stock
|
Buy Now | |
element14
from US$0.12
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Mating Pin Diameter | 2.13mm, .084in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
UMNL SOK 18-14 .0126 PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350874-1 | Internal Number: 350874-1 | TE Connectivity | TE Store |
Pin&Socket Connectors PIN 12-10 AWG Reel of 2500 | Rapid Electronics |
TE Connectivity - AMP Power Contact UMNL SOK 18-14 .0126 PTPBR | Distrelec |
CONTACT, SOCKET, 18-14AWG, CRIMP | element14 |
Universal Mate-N-Lok 18-14 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
UNIV MATE-N-LOK STRIP, UMNL SOK 18-14 .0126 PTPBR | TE Connectivity 350874-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 18AWG |
Where can I find additional details, specifications and documents for a 350874-1?
Additional datasheets, footprints and schematics for 350874-1 are listed on our Part Details page. You can also find images and similar parts to 350874-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350874-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350874-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350874-1 fall under?
The 350874-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350874-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350874-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350874-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350874-1 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 350874-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350874-1 often in real-time on the comparison pages.
What if I can't find stock of 350874-1?
You can fill out our help required form which you can use to request a quote for 350874-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.