Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0090547-2,
CF4152-000 |
Prices starting from US$194.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$237.73
|
3
in stock
|
Buy Now | |
TTI Europe
from US$206.54
|
6
in stock
|
Buy Now | |
TE Store
from US$259.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$335.34
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$385.23
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$408.00
|
1
in stock
|
Buy Now | |
element14
from US$365.79
|
1
in stock
|
Buy Now | |
Distrelec
from US$337.14
|
1
in stock
|
Buy Now | |
Farnell
from US$345.30
|
1
in stock
|
Buy Now | |
Future Electronics
from US$194.64
|
-
|
Buy Now | |
Avnet America
from US$233.23
|
-
|
Buy Now | |
RS Americas
from US$336.81
|
-
|
Buy Now | |
Boersig
from US$270.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
Set,20-14awg (3.3-5.08mm insul.) | RS |
PROCRIMPER DIE ASSY UNIV MNL Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90547-2 | Internal Number: 90547-2 | Alias Number: CF4152-000 | TE Connectivity | TE Store |
Die, Mate N Lok, 14-20Awg | Newark Electronics |
Punches&Dies DIE ASSY PRO-CRIMPER UNIV MNL | Rapid Electronics |
DIE, MATE N LOK, 14-20AWG | element14 |
TE Connectivity Crimping Stripping Cutting Tools & Drill | Distrelec |
MACHOIRE MATE-N-LOCK 20-14 AWG | Farnell |
Die MATE N LOK 14-20 AWG (for 354940-1 PRO-CRIMPER III Hand Tool ) | Future Electronics |
Specialty Hand Tools Easier On The Hand And Precise On The Crimp | Avnet America |
Crimp Tool, MATE-N-LOK, 22 - 14 AWG Wire Size | TE Connectivity 90547-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | Universal MATE-N-LOK Contacts |
---|---|
For Use With | 354940-1 PRO-CRIMPER III Hand Tool Frame |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Application | D Sub Pins and Sockets |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.6mm² |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 90547-2?
Additional datasheets, footprints and schematics for 90547-2 are listed on our Part Details page. You can also find images and similar parts to 90547-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90547-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90547-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90547-2 fall under?
The 90547-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90547-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90547-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 90547-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90547-2 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 90547-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90547-2 often in real-time on the comparison pages.
What if I can't find stock of 90547-2?
You can fill out our help required form which you can use to request a quote for 90547-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.