Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
5,175
in stock
|
Buy Now | |
Sager
from US$0.07
|
82,180
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
47,698
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
17,187
in stock
|
Buy Now | |
Future Electronics
from US$0.0410
|
10,992
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
9,303
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
9,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
8,490
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
7,949
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,500
in stock
|
Buy Now | |
element14
from US$0.09
|
6,500
in stock
|
Buy Now | |
Farnell
from US$0.09
|
6,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
16
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
UL Rating | Recognized |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors PLUG HOUSE 1 POS | Sager |
01P UMNL PLUG HSG NATL | Heilind Electronics |
Conn Housing PL 1 POS ST Individual | Avnet America |
MATE-N-LOK 1 Position Male Pin Crimp Detent Lock Free Hanging Plug Housing | Future Electronics |
Connector Soft Shell Universal MATE-N-LOK 1 Plug Nylon Natural 19 A | TE Connectivity 1-350867-0 | RS Americas |
01P UMNL PLUG HSG NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Plug Wire-to-Wire 1 | Rectangular Power Connector | Part Number: 1-350867-0 | Internal Number: 1-350867-0 | TE Connectivity | TE Store |
Connector Housing, Plug, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 1-350867-0 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 1POS | element14 |
Housing,plug,Mate-n-lok,1 Way,Natural | RS |
Pin&Socket Connectors PLUG HOUSE 1 POS | Rapid Electronics |
Plug and Socket Connector, 600V AC, 36A, 1P, 1 Row, Free-Hanging Mount, Nylon | Carlton-Bates |
TE Connectivity 01P UMNL PLUG HSG NATL Combination Line | Distrelec |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural |
Flammability Rating | UL94V-2 |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 1-350867-0?
Additional datasheets, footprints and schematics for 1-350867-0 are listed on our Part Details page. You can also find images and similar parts to 1-350867-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350867-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350867-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350867-0 fall under?
The 1-350867-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350867-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350867-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350867-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350867-0 have stock available?
Authorised distributors including Sager, Heilind Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 1-350867-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350867-0 often in real-time on the comparison pages.
What if I can't find stock of 1-350867-0?
You can fill out our help required form which you can use to request a quote for 1-350867-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.