Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
5,163
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
212,335
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
212,185
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
212,185
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
100,062
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
20,012
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
16,000
in stock
|
Buy Now | |
Sager
from US$0.08
|
8,902
in stock
|
Buy Now | |
element14
from US$0.08
|
5,163
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
2,319
in stock
|
Buy Now | |
TE Store
from US$0.12
|
1,926
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
1,554
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
750
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Height | 1.08in |
Width | .3in |
Length | .3in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon GF |
Housing Color | Natural |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Standard Universal MATE-N-LOK Connectors |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors CAP HOUSE 1 POS | Rapid Electronics |
01P Umnl Cap Hsg Natl |Amp Te Connectivity 770421-1 | Newark Electronics |
01P UMNL CAP HSG NATL | Heilind Electronics |
Universal MATE-N-LOK 1 Position Detent Lock Free Hanging Receptacle Housing | Future Electronics |
Pin & Socket Connectors CAP HOUSE 1 POS | Sager |
CONNECTOR HOUSING, RCPT, 1POS | element14 |
Conn Housing RCP 1 POS ST Individual | Avnet America |
01P UMNL CAP HSG NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Receptacle Wire-to-Wire 1 | Rectangular Power Connector | Part Number: 770421-1 | Internal Number: 770421-1 | TE Connectivity | TE Store |
Housing Commercial Pin and Socket 9 Nylon Natural Matrix 0.062 in. | TE Connectivity 770421-1 | RS Americas |
Where can I find additional details, specifications and documents for a 770421-1?
Additional datasheets, footprints and schematics for 770421-1 are listed on our Part Details page. You can also find images and similar parts to 770421-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770421-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770421-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770421-1 fall under?
The 770421-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770421-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770421-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770421-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770421-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 770421-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770421-1 often in real-time on the comparison pages.
What if I can't find stock of 770421-1?
You can fill out our help required form which you can use to request a quote for 770421-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.