Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
9,588
in stock
|
Buy Now | |
Powell Electronics
from US$0.33
|
18,000
in stock
|
Buy Now | |
TE Store
from US$0.27
|
11,353
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
9,588
in stock
|
Buy Now | |
element14
from US$0.38
|
9,588
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
689
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
689
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Carlton-Bates
from US$0.26
|
-
|
Buy Now | |
Distrelec
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .76µm, 30µin |
---|---|
Contact Type | Socket |
Underplate Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 19A |
Contact Retention Within Housing | With |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Operating Voltage | 600VAC |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Universal MATE-N-LOK II(Pin) |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UMNL SOK 20-14 .0125 AUNI/PHBZ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold Nickel 600 VAC | Connector Contact | Part Number: 350537-6 | Internal Number: 350537-6 | TE Connectivity | TE Store |
Contact, Socket, 20-14Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 350537-6 | Newark Electronics |
CONTACT, SOCKET, 20-14AWG, CRIMP | element14 |
P&S Conn SOCKET CONTACT 20-14 AWG Reel of 2500 | Rapid Electronics |
Universal Mate-N-Lok 20-14 AWG Socket Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Socket Contact, Crimp Contact, 20 AWG Min, 14 AWG Max, 2.13 mm Contact Dia, 19A | Carlton-Bates |
TE Connectivity - AMP Contacts UMNL SOK 20-14 .0125 AUNI/PHBZ | Distrelec |
UMNL SOK 20-14 .0125 AUNI-PHBZ | Power and Signal Group |
Where can I find additional details, specifications and documents for a 350537-6?
Additional datasheets, footprints and schematics for 350537-6 are listed on our Part Details page. You can also find images and similar parts to 350537-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350537-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350537-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350537-6 fall under?
The 350537-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350537-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350537-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 350537-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350537-6 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 350537-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350537-6 often in real-time on the comparison pages.
What if I can't find stock of 350537-6?
You can fill out our help required form which you can use to request a quote for 350537-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.