Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0926869-1,
A17916-000 |
Prices starting from US$0.0451
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
3,600
in stock
|
Buy Now | |
TTI Europe
from US$0.0451
|
807,500
in stock
|
Buy Now | |
Boersig
from US$0.0459
|
217,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
12,796
in stock
|
Buy Now | |
element14
from US$0.09
|
12,796
in stock
|
Buy Now | |
Farnell
from US$0.07
|
12,796
in stock
|
Buy Now | |
TE Store
from US$0.07
|
10,825
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
9,590
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0497
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
975
in stock
|
Buy Now | |
Avnet Abacus
-
|
307,500
in stock
|
Buy Now | |
Avnet America
from US$0.0486
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Wire Size | 16 – 13AWG, 1.5 – 2.5mm² |
Mating Pin Diameter | .079in, 2.02mm |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Wire Type | Stranded |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
UNIV.M-N-L.SOCKET CONT. | TTI Europe |
Contact, Universal Mate-N-Lok Series, Socket, 16 Awg, 13 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 926869-1 | Newark Electronics |
CRIMP SOCKET, 1.5-2.5MM | element14 |
UNIV.M-N-L.SOCKET Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Tin With | Connector Contact | Part Number: 926869-1 | Internal Number: 926869-1 | Alias Number: A17916-000 | TE Connectivity | TE Store |
Contact | Transfer Multisort Elektronik |
TE 926869-1 Universal Mate-N-Lok Crimp Socket Brass/Pre-Tin 15.5-13.5AWG | Rapid Electronics |
Contact,crimp,rec,Matenlok,15.5-13.5 awg | RS |
Contact Crimp Socket 13-15 AWG Tin | Future Electronics |
TE Connectivity Crimp socket, 16 AWG-13 AWG, Pre-Tin | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Contact, crimp, rec, Matenlok,15.5-13.5 awg | TE Connectivity 926869-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 5.1mm |
Cable Diameter Min | 3.3mm |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Receptacle |
Insulation Diameter Max | 5.1mm |
Insulation Diameter Min | 3.3mm |
Material | Brass |
Pack Quantity | 1 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1.5mm² |
Wire Size | 16AWG |
Wire Size (AWG) | 16AWG to 13AWG |
Wire Size Range (AWG) | 16 |
Where can I find additional details, specifications and documents for a 926869-1?
Additional datasheets, footprints and schematics for 926869-1 are listed on our Part Details page. You can also find images and similar parts to 926869-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926869-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926869-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926869-1 fall under?
The 926869-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926869-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926869-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926869-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926869-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 926869-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926869-1 often in real-time on the comparison pages.
What if I can't find stock of 926869-1?
You can fill out our help required form which you can use to request a quote for 926869-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.