Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Green |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Agency/Standard | CSA |
VDE Tested | Yes |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
02P Umnl V0 Plug Hsg Green |Amp Te Connectivity 1-350777-5 | Newark Electronics |
Conn Housing PL 2 POS 6.35mm Crimp ST Cable Mount One Piece | Avnet America |
Connector, 02P Umnl V0 Plug Hsg Green | TE Connectivity 1-350777-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-350777-5?
Additional datasheets, footprints and schematics for 1-350777-5 are listed on our Part Details page. You can also find images and similar parts to 1-350777-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350777-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350777-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350777-5 fall under?
The 1-350777-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350777-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350777-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350777-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350777-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-350777-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350777-5 often in real-time on the comparison pages.
What if I can't find stock of 1-350777-5?
You can fill out our help required form which you can use to request a quote for 1-350777-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.