Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,900
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
273,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
270,000
in stock
|
Buy Now | |
Boersig
from US$0.09
|
156,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
120,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
45,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
22,976
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
15,000
in stock
|
Buy Now | |
element14
from US$0.13
|
11,093
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
6,500
in stock
|
Buy Now | |
Farnell
from US$0.13
|
6,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
6,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Pre-Tin |
Contact Design | Solid |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Current Rating (Max) | 19A |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | 5.08mm, .2in |
Wire Size | 12 – 10AWG, 3 – 5mm² |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PIN, MATE-N-LOCK, UMNL | TTI Europe |
PIN MATE-N-LOK UMNL | Heilind Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
PIN, MATE-N-LOK, UMNL Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350922-3 | Internal Number: 350922-3 | TE Connectivity | TE Store |
Connector Pin, 10-12AWG, Crimp, Tin Finish, Phosphor Bronze, Mate-N-Lok Series | TE Connectivity 350922-3 | RS Americas |
CRIMP PIN, 10-12AWG | element14 |
Contact, Universal Mate-N-Lok Series, Pin, 12 Awg, 10 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 350922-3 | Newark Electronics |
Contact,crimp,pin,Mate-n-lok,12-10 awg | RS |
Mate N Lok 19 A 600 VAC 12-10 AWG Non Sealable Pin Crimp Connector | Future Electronics |
TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 19A, 12 ... 10AWG | Distrelec |
Pin & Socket Connectors PIN TERMINAL Reel of 3000 | Sager |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Connectors |
Wire Size AWG Min | 12AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 5.08mm |
Cable Diameter Min | 3.3mm |
Contact Size | 10 |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Plug |
Insulation Diameter Max | 5.1mm |
Insulation Diameter Min | 3.3mm |
Material | Phosphor Bronze |
Pack Quantity | 1 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 4.9mm² |
Wire Area Size Min | 3.1mm² |
Wire Size | 12AWG |
Wire Size (AWG) | 12AWG to 10AWG |
Where can I find additional details, specifications and documents for a 350922-3?
Additional datasheets, footprints and schematics for 350922-3 are listed on our Part Details page. You can also find images and similar parts to 350922-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350922-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350922-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350922-3 fall under?
The 350922-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350922-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350922-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350922-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350922-3 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Boersig, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 350922-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350922-3 often in real-time on the comparison pages.
What if I can't find stock of 350922-3?
You can fill out our help required form which you can use to request a quote for 350922-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.