Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.79
|
5,745
in stock
|
Buy Now | |
TE Store
from US$0.77
|
4,203
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,994
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
1,994
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.79
|
1,340
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Gold |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Design | Split |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 19A |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Mating Pin Diameter | 2.18mm, .086in |
Wire Size | .2 – .8mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | .04 – .1in, 1.02 – 2.54mm |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 16455 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
VDE Tested | Yes |
UL Rating | Recognized |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL SPLIT PIN 24-18 AUBR L/P Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Gold 600 VAC | Connector Contact | Part Number: 350706-2 | Internal Number: 350706-2 | TE Connectivity | TE Store |
Contact, Pin, 24-18Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
UniversalMate-N-Lok Pin Contact 24-18AWG | RS |
Universal Mate-N-Lok 24-18 AWG Wire to Cable Crimp Split Pin Contact | Future Electronics |
UNIV MATE-N-LOK LP, UMNL SPLIT PIN 24-18 AUBR L/P | TE Connectivity 350706-2 | RS Americas |
Pin Contact, Crimp Contact, 24 AWG Min, 18 AWG Max, 2.18 mm, 600V AC | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Universal MATE-N-LOK Housings |
Where can I find additional details, specifications and documents for a 350706-2?
Additional datasheets, footprints and schematics for 350706-2 are listed on our Part Details page. You can also find images and similar parts to 350706-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350706-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350706-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350706-2 fall under?
The 350706-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350706-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350706-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350706-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350706-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 350706-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350706-2 often in real-time on the comparison pages.
What if I can't find stock of 350706-2?
You can fill out our help required form which you can use to request a quote for 350706-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.