Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0227
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
20,300
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0332
|
213,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
112,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0332
|
112,500
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
73,611
in stock
|
Buy Now | |
RS Americas
from US$0.0420
|
52,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0241
|
52,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0332
|
42,750
in stock
|
Buy Now | |
Avnet America
from US$0.0227
|
22,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0378
|
22,500
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
14,000
in stock
|
Buy Now | |
Sager
from US$0.0260
|
13,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0399
|
6,796
in stock
|
Buy Now | |
Avnet Abacus
-
|
37,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0274
|
-
|
Buy Now | |
element14
from US$0.0331
|
-
|
Buy Now | |
Avnet Asia
from US$0.0323
|
-
|
Buy Now | |
Boersig
from US$0.0315
|
-
|
Buy Now | |
Carlton-Bates
from US$0.0300
|
-
|
Buy Now | |
Farnell
from US$0.0421
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Design | Solid |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | 1.02 – 2.54mm, .04 – .1in |
Wire Size | .2 – .82mm², 24 – 18AWG |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 7500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
P&s Connectors Umnl Grnd Pin 20-14 Reel Of 7500 |Amp Te Connectivity 350570-1 | Newark Electronics |
UMNL SOK 24-18 PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350570-1 | Internal Number: 350570-1 | TE Connectivity | TE Store |
Connector Pin, SKT, 18-24AWG, Brass, Crimp, 19A, Stamped, Mate-N-Lok Series | TE Connectivity 350570-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact,crimp,recpt,Mate-n-lok,24-18 awg | RS |
TE Connectivity - AMP Crimp Terminal, Receptacle, Pre-Tin, 19A, 24 ... 18AWG | Distrelec |
Pin & Socket Connectors UMNL GRND PIN 20-14 Reel of 7500 | Sager |
Contact | Transfer Multisort Elektronik |
Universal Mate-N-Lok 24-18 AWG 6.35 mm Pitch Wire to Board Socket Contact | Future Electronics |
CONTACT, SOCKET, 24-18AWG, CRIMP | element14 |
Socket Contact, Crimp Contact, 24 AWG Min, 18 AWG Max, 2.13 mm, 19A | Carlton-Bates |
Where can I find additional details, specifications and documents for a 350570-1?
Additional datasheets, footprints and schematics for 350570-1 are listed on our Part Details page. You can also find images and similar parts to 350570-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350570-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350570-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350570-1 fall under?
The 350570-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350570-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350570-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350570-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350570-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, TE Store and RS Americas have stock available or on a lead time for 350570-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350570-1 often in real-time on the comparison pages.
What if I can't find stock of 350570-1?
You can fill out our help required form which you can use to request a quote for 350570-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.