350700-1 Power Connectors by TE Connectivity

UMNL SPLIT PIN PTPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0303

Distributor Stock
Logo for RS
RS
from US$0.07
1
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0394
80,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.06
20,801
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.07
7,500
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.05
7,500
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0351
2,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0303
650
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0496
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0440
-
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now
Logo for Boersig
Boersig
from US$0.05
-
Buy Now
Logo for Farnell
Farnell
from US$0.0386
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Orientation Straight
Contact Base Material Brass
Contact Retention Within Housing With
Contact Termination Area Plating Material Pre-Tin
Contact Design Split
Contact Mating Area Plating Material Pre-Tin
Contact Current Rating (Max) 19A
Contact Type Pin
Wire Contact Termination Area Plating Material Pre-Tin
Mating Pin Diameter 2.18mm, .086in
Accepts Wire Insulation Diameter Range 3.3 – 5.08mm, .13 – .2in
Wire Size .5 – 2mm², 20 – 14AWG
Operating Voltage 600VAC
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
VDE Tested Yes
UL Rating Recognized
CSA File Number LR 7189
CSA Rating Certified
UL File Number E28476
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
Contact Retention Type Within Housing Locking Lance
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
Wire Type Stranded
For Use With Universal MATE-N-LOK Plug or Socket Housing
Packaging Quantity 2500
Packaging Method Reel
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C

Compatible Parts

350783-1 350784-1 1-480699-6 1-480699-8 794716-1 1-480699-9 1-480700-0 1-480700-1 794760-1 794761-1 1-480700-2 1-480700-9 794762-1 350715-1 1-480700-3 1-480700-4 2-480700-0 350715-4 1-480700-5 350720-1 350720-4

Alternative Descriptions

Universal MATE-N-LOK 20-14 AWG Wire to Cable Crimp Pin Contact | Future Electronics
UMNL SPLIT PIN PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350700-1 | Internal Number: 350700-1 | TE Connectivity | TE Store
TE Connectivity - AMP Power Contact UMNL SPLIT PIN PTPBR | Distrelec
UMNL SPLIT PIN PTPBR AWG20-14 | TTI Europe
Contact, Pin, 20-14Awg, Crimp | Newark Electronics
Contact,crimp,pin,20-14awg | RS
Contact PIN Crimp ST Cable Mount Strip | Avnet America
UNIV MATE-N-LOK STRIP, UMNL SPLIT PIN PTPBR | TE Connectivity 350700-1 | RS Americas
POWER CONTACT, PIN, CRIMP, 14-20AWG | element14


350700-1 . Unknown Parts by Unknown

UMNL SPLIT PIN PTPBR

Status: Unknown
Series: Universal MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Universal MATE-N-LOK Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 14AWG
Contact Plating Tin Plated Contacts
For Use With Universal MATE-N-LOK Housings
Wire Size AWG Min 20AWG
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350700-1?

Additional datasheets, footprints and schematics for 350700-1 are listed on our Part Details page. You can also find images and similar parts to 350700-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350700-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350700-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350700-1 fall under?

The 350700-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350700-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350700-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 350700-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 350700-1 have stock available?

Authorised distributors including Future Electronics, TE Store, Rapid Electronics, Distrelec and TTI Europe have stock available or on a lead time for 350700-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350700-1 often in real-time on the comparison pages.

What if I can't find stock of 350700-1?

You can fill out our help required form which you can use to request a quote for 350700-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay