Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0350538-3,
090064-000 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,945
in stock
|
Buy Now | |
TE Store
from US$0.09
|
271,548
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
93,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
87,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
87,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
87,500
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
87,500
in stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
42,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
17,250
in stock
|
Buy Now | |
element14
from US$0.12
|
7,451
in stock
|
Buy Now | |
Farnell
from US$0.12
|
7,451
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Design | Solid |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 19A |
Wire Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Tin |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UMNL PIN 20-14 .0125 PTPPHBZ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 350538-3 | Internal Number: 350538-3 | Alias Number: 090064-000 | TE Connectivity | TE Store |
Umnl Pin 20-14 .0125 Ptpphbz |Amp Te Connectivity 350538-3 | Newark Electronics |
TE Connectivity UMNL PIN 20-14 .0125 PTPPHBZ Pin & Socke | Distrelec |
UMNL PIN 20-14 .0125 PTPPHBZ 29AH9388 | Farnell |
Mate-n-Lok,Contact,pin,0.50-2.00mm² | RS |
Universal MATE-N-LOK CONTACT 20-14 AWG | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 350538-3?
Additional datasheets, footprints and schematics for 350538-3 are listed on our Part Details page. You can also find images and similar parts to 350538-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350538-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350538-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350538-3 fall under?
The 350538-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350538-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350538-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350538-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350538-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 350538-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350538-3 often in real-time on the comparison pages.
What if I can't find stock of 350538-3?
You can fill out our help required form which you can use to request a quote for 350538-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.