Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.69
|
2,315
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
2,315
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
2,315
in stock
|
Buy Now | |
Farnell
from US$0.73
|
1,900
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Type | Pin |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Classification | Power |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Split |
Contact Current Rating (Max) | 19A |
Contact Termination Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
CSA File Number | LR 16455 |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Wire/Cable Type | Discrete Wire, Stranded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Pin & Socket Connectors Split Pin 20-14 Aubr L/P |Amp Te Connectivity 350707-7 | Newark Electronics |
Pin&Socket Connectors SPLIT PIN 20-14 AUBR L/P | Rapid Electronics |
CONTACT, PIN, CRIMP, 20-14AWG, 19A | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Pin & Socket Connectors SPLIT PIN 20-14 AUBR L/P | TE Connectivity 350707-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | AMP MATE-N-LOK Series Housing Connectors |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Current Rating | 19A |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350707-7?
Additional datasheets, footprints and schematics for 350707-7 are listed on our Part Details page. You can also find images and similar parts to 350707-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350707-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350707-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350707-7 fall under?
The 350707-7 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350707-7 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350707-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 350707-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350707-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 350707-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350707-7 often in real-time on the comparison pages.
What if I can't find stock of 350707-7?
You can fill out our help required form which you can use to request a quote for 350707-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.