Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS0-0350866-1,
CU3088-000 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
37,186
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
127,219
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
25,444
in stock
|
Buy Now | |
TE Store
from US$0.27
|
19,962
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
16,046
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
16,046
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
15,986
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
15,100
in stock
|
Buy Now | |
element14
from US$0.25
|
8,640
in stock
|
Buy Now | |
Farnell
from US$0.25
|
8,640
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
6,738
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
6,241
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
2,771
in stock
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VAC |
Housing Color | White |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Single Circuit Universal MATE-N-LOK Plug |
Packaging Quantity | 1 |
Packaging Method | Package |
Contact Type | Pin |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
01P UMNL CAP HSG | Heilind Electronics |
Housing,cap,Mate-n-lok,1 Way,White | RS |
01P UMNL CAP HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Receptacle Wire-to-Wire 1 | Rectangular Power Connector | Part Number: 350866-1 | Internal Number: 350866-1 | Alias Number: AMPS0-0350866-1 | TE Connectivity | TE Store |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST Individual | Avnet America |
Connector Soft Shell Universal MATE-N-LOK 1 Receptacle (Cap) Nylon White | TE Connectivity 350866-1 | RS Americas |
1P UMNL CAP HSG V0 | TTI Europe |
CONNECTOR HOUSING, RCPT, 1POS | element14 |
Pin&Socket Connectors CAP HOUSE 1 POS | Rapid Electronics |
MATE-N-LOK 1 Position Female Detent Lock Free Hanging Receptacle Housing | Future Electronics |
Where can I find additional details, specifications and documents for a 350866-1?
Additional datasheets, footprints and schematics for 350866-1 are listed on our Part Details page. You can also find images and similar parts to 350866-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350866-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350866-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350866-1 fall under?
The 350866-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350866-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350866-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350866-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350866-1 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, TE Store and Newark Electronics have stock available or on a lead time for 350866-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350866-1 often in real-time on the comparison pages.
What if I can't find stock of 350866-1?
You can fill out our help required form which you can use to request a quote for 350866-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.