Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0350865-1,
CU3087-000 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
16,845
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
130,695
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
26,139
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
19,540
in stock
|
Buy Now | |
Boersig
from US$0.18
|
12,793
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
10,303
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
9,524
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
9,524
in stock
|
Buy Now | |
element14
from US$0.15
|
8,688
in stock
|
Buy Now | |
Farnell
from US$0.19
|
7,838
in stock
|
Buy Now | |
TE Store
from US$0.27
|
4,231
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
1,459
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
896
in stock
|
Buy Now | |
Conrad
from US$0.43
|
360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
4
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Housing Material | Nylon |
UL Rating | Recognized |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
01P UMNL PLUG HSG | Heilind Electronics |
1P UMNL PLUG HSG V0 | TTI Europe |
Housing,plug,Mate-n-lok,1 Way,White | RS |
Pin&Socket Connectors PLUG HOUSE 1 POS | Rapid Electronics |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing PL 1 POS ST Individual | Avnet America |
CONNECTOR HOUSING, PLUG, 1POS | element14 |
01P UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Plug Wire-to-Wire 1 | Rectangular Power Connector | Part Number: 350865-1 | Internal Number: 350865-1 | Alias Number: AMPS-0-0350865-1 | TE Connectivity | TE Store |
MATE-N-LOK 1 Position Male Pin Crimp Detent Lock Free Hanging Housing Plug | Future Electronics |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Connector Soft Shell Universal MATE-N-LOK 1 Plug Nylon White 19 A | TE Connectivity 350865-1 | RS Americas |
Where can I find additional details, specifications and documents for a 350865-1?
Additional datasheets, footprints and schematics for 350865-1 are listed on our Part Details page. You can also find images and similar parts to 350865-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350865-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350865-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350865-1 fall under?
The 350865-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350865-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350865-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350865-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350865-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, RS and Boersig have stock available or on a lead time for 350865-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350865-1 often in real-time on the comparison pages.
What if I can't find stock of 350865-1?
You can fill out our help required form which you can use to request a quote for 350865-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.