Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
213,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
135,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
135,000
in stock
|
Buy Now | |
TE Store
from US$0.25
|
55,273
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
48,562
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
5,534
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 1.27µm, 50µin |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Wire Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 19A |
Contact Design | Solid |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | With |
Wire Size | .2 – .82mm², 24 – 18AWG |
Mating Pin Diameter | 2.13mm, .084in |
Accepts Wire Insulation Diameter Range | 1.02 – 2.54mm, .04 – .1in |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 7500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
P&S Connectors SOCKET 24-18 REEL Reel of 7500 | Rapid Electronics |
UMNL SOK 24-18 AUBR Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold Nickel 600 VAC | Connector Contact | Part Number: 350570-7 | Internal Number: 350570-7 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
Universal Mate-N-Lok Select Gold 24-18 AWG Socket Contact | Future Electronics |
UNIV MATE-N-LOK STRIP, UMNL SOK 24-18 AUBR | TE Connectivity 350570-7 | RS Americas |
CONTACT, SOCKET, 24-18AWG, CRIMP | element14 |
TE Connectivity - AMP Power Contact UMNL SOK 24-18 AUBR | Distrelec |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350570-7?
Additional datasheets, footprints and schematics for 350570-7 are listed on our Part Details page. You can also find images and similar parts to 350570-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350570-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350570-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350570-7 fall under?
The 350570-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350570-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350570-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 350570-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350570-7 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, TE Store and Heilind Electronics Asia have stock available or on a lead time for 350570-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350570-7 often in real-time on the comparison pages.
What if I can't find stock of 350570-7?
You can fill out our help required form which you can use to request a quote for 350570-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.