Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
4,762
in stock
|
Buy Now | |
TE Store
from US$0.30
|
40,089
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
15,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
5,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
4,762
in stock
|
Buy Now | |
element14
from US$0.32
|
4,762
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Area Plating Thickness | 50µin, 1.27µm |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Design | Split |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 19A |
Wire Contact Termination Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Mating Pin Diameter | .086in, 2.18mm |
Wire Size | 24 – 18AWG, .2 – .8mm² |
Accepts Wire Insulation Diameter Range | .04 – .1in, 1.02 – 2.54mm |
Operating Voltage | 600VAC |
CSA File Number | LR 7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
UL Rating | Recognized |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL SPLIT PIN AUNI/BR Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Gold Nickel 600 VAC | Connector Contact | Part Number: 350699-7 | Internal Number: 350699-7 | TE Connectivity | TE Store |
Contact, Pin, 24-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
Universal Mate-N-Lok 24-18 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Contact Pin, Crimp, 24-18AWG, 600V, 19A, Brass Material, Mate-N-Lok Series | TE Connectivity 350699-7 | RS Americas |
Where can I find additional details, specifications and documents for a 350699-7?
Additional datasheets, footprints and schematics for 350699-7 are listed on our Part Details page. You can also find images and similar parts to 350699-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350699-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350699-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350699-7 fall under?
The 350699-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350699-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350699-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 350699-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350699-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 350699-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350699-7 often in real-time on the comparison pages.
What if I can't find stock of 350699-7?
You can fill out our help required form which you can use to request a quote for 350699-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.