Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.45
|
340
in stock
|
Buy Now | |
TTI Europe
from US$1.11
|
2,105
in stock
|
Buy Now | |
TE Store
from US$1.55
|
1,243
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
340
in stock
|
Buy Now | |
Rapid Electronics
from US$1.94
|
340
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
340
in stock
|
Buy Now | |
Farnell
from US$2.01
|
280
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
Boersig
from US$1.45
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Positions | 9 |
Number of Rows | 3 |
Number of Power Positions | 0 |
Number of Signal Positions | 0 |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Contact Retention | Without |
Panel Thickness | .76 – 2.29mm, .03 – .09in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature Type | Twist & Lock Flange |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK Plug |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Housing Type | Receptacle |
Sealable | No |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09P UMNL CAP HSG WHTE,P/MT,V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 9 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 794761-1 | Internal Number: 794761-1 | 6.35 mm | TE Connectivity | TE Store |
Pin&socket Connectors Flanged Cap Hsg 9P Ul94V-0 |Amp Te Connectivity 794761-1 | Newark Electronics |
Pin&Socket Connectors FLANGED CAP HSG 9P UL94V-0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 09P UMNL CAP HSG WHTEP/MTV0 | Distrelec |
CONN HOUSING, RCPT, 9POS, 6.35MM | Farnell |
Conn Housing RCP 9 POS 6.35mm ST Loose Piece | Avnet America |
Housing, Universal MATE-N-LOK, 9, 19, 600, Receptacle (Cap), Nylon, White, AMP | TE Connectivity 794761-1 | RS Americas |
Where can I find additional details, specifications and documents for a 794761-1?
Additional datasheets, footprints and schematics for 794761-1 are listed on our Part Details page. You can also find images and similar parts to 794761-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794761-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794761-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794761-1 fall under?
The 794761-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794761-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794761-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794761-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794761-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 794761-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794761-1 often in real-time on the comparison pages.
What if I can't find stock of 794761-1?
You can fill out our help required form which you can use to request a quote for 794761-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.