Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.28
|
No stock
|
Buy Now | |
TTI Europe
from US$0.29
|
5,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Row-to-Row Spacing | .25in, 6.35mm |
Number of Signal Positions | 0 |
Number of Positions | 9 |
Number of Rows | 3 |
Contact Retention | Without |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Width | 27.38mm |
Length | 27.38mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Red |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Contact Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09P UMNL PLUG HSG RED | Heilind Electronics |
09P Umnl Plug Hsg Red |Amp Te Connectivity 1-480706-2 | Newark Electronics |
Conn Housing PL 9 POS 6.35mm Crimp ST Loose Piece | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Special Order: 09P UMNL PLUG HSG RED Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 9 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 1-480706-2 | Internal Number: 1-480706-2 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-480706-2?
Additional datasheets, footprints and schematics for 1-480706-2 are listed on our Part Details page. You can also find images and similar parts to 1-480706-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480706-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480706-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480706-2 fall under?
The 1-480706-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480706-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480706-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480706-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480706-2 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1-480706-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480706-2 often in real-time on the comparison pages.
What if I can't find stock of 1-480706-2?
You can fill out our help required form which you can use to request a quote for 1-480706-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.