Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
500-020-2570,
D76178-000, 403049182, AMPS-0-0350720-1 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
335
in stock
|
Buy Now | |
Boersig
from US$0.32
|
178,655
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
104,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
29,441
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
13,482
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
13,283
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
13,283
in stock
|
Buy Now | |
element14
from US$0.31
|
12,874
in stock
|
Buy Now | |
Farnell
from US$0.33
|
12,596
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
7,612
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
7,593
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
6,666
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
5,760
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
4,907
in stock
|
Buy Now | |
TE Store
from US$0.42
|
2,262
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
1,133
in stock
|
Buy Now | |
Sager
from US$0.30
|
500
in stock
|
Buy Now | |
Electro Enterprises
from US$0.50
|
84
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,400
in stock
|
Buy Now | |
Power and Signal Group
-
|
7,800
in stock
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Number of Positions | 9 |
Row-to-Row Spacing | 6.35in, .25mm |
Number of Power Positions | 0 |
Number of Signal Positions | 0 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Retention | Without |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Insertion Force | 22.2Newton |
3X03P UMNL PLUG HSG V0 | TTI Europe |
09P UMNL PLUG HSG | Heilind Electronics |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
TE Connectivity 350720 1 Universal MATE N LOK White 9P Plug Connector Housing | Rapid Electronics |
HOUSING, PLUG, 3 ROW, 9 WAY, NYLON | element14 |
Plug | Transfer Multisort Elektronik |
Connector Soft Shell Universal MATE-N-LOK 9 Plug Nylon White 19 A | TE Connectivity 350720-1 | RS Americas |
MATE-N-LOK 9 Position Male Pin Crimp Positive Lock Free Hanging Housing Plug | Future Electronics |
Conn Housing PL 9 POS 6.35mm Crimp ST Cable Mount Loose Piece | Avnet America |
09P UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 9 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 350720-1 | Internal Number: 350720-1 | Alias Number: 403049182 | 6.35 mm | TE Connectivity | TE Store |
TE Connectivity Plug housing, Straight, 6.35 mm, 9 Pole | Distrelec |
Pin & Socket Connectors PLUG HOUSE 9 POS | Sager |
9 way white plug housing | RS |
INTERCONNECT KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 9Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 3Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 350720-1?
Additional datasheets, footprints and schematics for 350720-1 are listed on our Part Details page. You can also find images and similar parts to 350720-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350720-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350720-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350720-1 fall under?
The 350720-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350720-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350720-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350720-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350720-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Heilind Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 350720-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350720-1 often in real-time on the comparison pages.
What if I can't find stock of 350720-1?
You can fill out our help required form which you can use to request a quote for 350720-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.