350835-4 Power Connectors by TE Connectivity

09P UMNL HDR ASSY PC 94VO LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.76

Distributor Stock
Logo for Distrelec
Distrelec
from US$4.30
539
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.03
539
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.20
539
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.92
539
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.96
440
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.05
425
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.76
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.68
-
Buy Now
Logo for Boersig
Boersig
from US$4.32
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.31
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 9
Number of Power Positions 9
PCB Mount Orientation Vertical
Number of Rows 3
Row-to-Row Spacing 6.35in, .25mm
Contact Current Rating (Max) 12A
Contact Retention Without
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Termination Area Plating Finish Matte
Contact Termination Area Plating Material Tin
Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Thickness .76 – .91µm, 30 – 36µin
Contact Mating Area Plating Material Gold
Multiple Contact Types Without
Contact Layout Matrix
Length 20.32mm
Height 13.97mm
PCB Thickness (Recommended) 1.57mm, .062in
Width 20.32mm
Operating Voltage 600VAC
Housing Material Nylon, Nylon GF
UL Flammability Rating UL 94V-0
Centerline (Pitch) 6.35mm, .25in
Housing Color Natural
Agency/Standard CSA, UL
CSA File Number LR7189
Agency/Standard Number E28476
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
CSA Rating Certified
VDE Tested Yes
Mating Retention Type Positive Lock
Mating Alignment Type Polarization
Mating Retention With
Panel Mount Feature Without
Strain Relief Without
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Alignment With
PCB Mount Retention Without
Circuit Application Power
Assembly Integration Feature Without
For Use With Mates with Plug Housing (Using Pin Contacts)
Packaging Quantity 100
Packaging Method Bag/Box
Sealable No
Connector System Wire-to-Board
Housing Type Plug
Contact Type Pin
Connector & Contact Terminates To Printed Circuit Board
Product Type Header
Termination Post & Tail Length .125in, 3.18mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

Pin & Socket Connectors 9P Hdr Assy Pc 94V0 |Amp Te Connectivity 350835-4 | Newark Electronics
Pin&Socket Connectors 9P HDR ASSY PC 94V0 | Rapid Electronics
TE Connectivity - AMP PWR CONN 09P UMNL HDR ASSY PC 94VO LF | Distrelec
PIN HEADERS | Farnell
09P UMNL HDR ASSY PC 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 9 | Rectangular Power Connector | Part Number: 350835-4 | Internal Number: 350835-4 | 6.35 mm | TE Connectivity | TE Store
MATE-N-LOK Series 9 Position 6.35 mm 3 Row Through Hole Header | Future Electronics
Conn Power SKT 9 POS 6.35mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America
Connector, 09P Umnl Hdr Assy Pc 94Vo Lf | TE Connectivity 350835-4 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350835-4?

Additional datasheets, footprints and schematics for 350835-4 are listed on our Part Details page. You can also find images and similar parts to 350835-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350835-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350835-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350835-4 fall under?

The 350835-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 350835-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350835-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 350835-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 350835-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 350835-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350835-4 often in real-time on the comparison pages.

What if I can't find stock of 350835-4?

You can fill out our help required form which you can use to request a quote for 350835-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay