Prices starting from US$0.95
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.21 |
No stock
|
Buy Now | |
Newark Electronics | US$1.84 |
2,149
|
Buy Now | |
Rapid Electronics | US$1.19 |
2,149
|
Buy Now | |
Chip One Stop | US$1.33 |
2,149
|
Buy Now | |
Distrelec | US$1.88 |
2,149
|
Buy Now | |
Future Electronics | US$0.95 |
-
|
Buy Now | |
Avnet America | US$1.06 |
-
|
Buy Now | |
RS Americas | US$2.05 |
-
|
Buy Now | |
Boersig | US$1.22 |
-
|
Buy Now | |
TTI Europe | US$1.07 |
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Rows | 3 |
Number of Power Positions | 9 |
Number of Positions | 9 |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Current Rating (Max) | 12A, 10A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Matrix |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
UL Rating | Recognized |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin & Socket Connectors Vert Pin Hdr Assy 9P |Amp Te Connectivity 350742-1 | Newark Electronics |
Pin&Socket Connectors VERT PIN HDR ASSY 9P | Rapid Electronics |
TE Connectivity - AMP PWR CONN 09P UMNL PIN HDR ASSY 94VO | Distrelec |
Conn Power HDR 9 POS 6.35mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Connector, 09P Umnl Pin Hdr Assy 94Vo | TE Connectivity 350742-1 | RS Americas |
Where can I find additional details, specifications and documents for a 350742-1?
Additional datasheets, footprints and schematics for 350742-1 are listed on our Part Details page. You can also find images and similar parts to 350742-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350742-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350742-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350742-1 fall under?
The 350742-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350742-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350742-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350742-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350742-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 350742-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350742-1 often in real-time on the comparison pages.
What if I can't find stock of 350742-1?
You can fill out our help required form which you can use to request a quote for 350742-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.