Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.52
|
215
in stock
|
Buy Now | |
TE Store
from US$1.16
|
1,655
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
215
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
215
in stock
|
Buy Now | |
Chip One Stop
from US$1.91
|
215
in stock
|
Buy Now | |
Conrad
from US$1.90
|
171
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.78
|
-
|
Buy Now | |
Avnet Asia
from US$1.13
|
-
|
Buy Now | |
Boersig
from US$1.09
|
-
|
Buy Now | |
TTI Europe
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Power Positions | 9 |
Number of Rows | 3 |
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Matrix |
Width | 20.32mm |
PCB Thickness (Recommended) | 3.18mm, .125in |
Length | 20.32mm |
Height | 13.97mm |
Operating Voltage | 600VAC |
Housing Color | Black |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
CSA File Number | LR7189 |
Mating Retention Type | Positive Lock |
PCB Mount Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Sealable | No |
Contact Type | Pin |
Housing Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .149in, 3.81mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C, -67 – 221°C |
09P UMNL SOK HDR ASSY POL 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 9 | Rectangular Power Connector | Part Number: 643426-1 | Internal Number: 643426-1 | 6.35 mm | TE Connectivity | TE Store |
Pin&socket Connectors 09P Umnl Sok Hdr Asy Rohs Compliant: Yes |Amp Te Connectivity 643426-1 | Newark Electronics |
Pin&Socket Connectors 09P UMNL SOK HDR ASY | Rapid Electronics |
TE Connectivity - AMP PWR CONN 09P UMNL SOK HDR ASSY POL 94VO | Distrelec |
Content: 1 pc(s) | Conrad |
9 Position Wire-to-Board Header Connector Assembly | Future Electronics |
Conn Power SKT 9 POS 6.35mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 643426-1?
Additional datasheets, footprints and schematics for 643426-1 are listed on our Part Details page. You can also find images and similar parts to 643426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643426-1 fall under?
The 643426-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643426-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643426-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 643426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643426-1 often in real-time on the comparison pages.
What if I can't find stock of 643426-1?
You can fill out our help required form which you can use to request a quote for 643426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.