Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E97496-000,
AMP-0-0350781-1 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,060
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
66,059
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
58,095
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
47,100
in stock
|
Buy Now | |
Farnell
from US$0.49
|
46,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
26,253
in stock
|
Buy Now | |
Boersig
from US$0.37
|
24,255
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
8,501
in stock
|
Buy Now | |
element14
from US$0.36
|
4,507
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
4,376
in stock
|
Buy Now | |
TE Store
from US$0.35
|
4,176
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
3,277
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
2,610
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
1,484
in stock
|
Buy Now | |
Conrad
from US$0.67
|
555
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
166
in stock
|
Buy Now | |
Electro Enterprises
from US$0.41
|
93
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
26
in stock
|
Buy Now | |
Compona
-
|
1,200
in stock
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
Carlton-Bates
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Row-to-Row Spacing | .25mm, 6.35in |
Contact Layout | Matrix |
Contact Retention | Without |
Multiple Contact Types | Without |
Panel Thickness | .76 – 2.29mm, .03 – .09in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Patch & Tabs |
Panel Mount Feature | With |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Plug |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Panel |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity 350781-1 Universal MATE-N-LOK Connector Housing Nylon 6 Pole | Rapid Electronics |
2X03P UMNL CAP HSG V0 | TTI Europe |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
06P UMNL CAP HSG | Heilind Electronics |
Conn Housing RCP 6 POS Crimp ST Panel Mount | Avnet America |
CONNECTOR HOUSING, RCPT, 6 WAY, NYLON | element14 |
06P UMNL CAP HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 350781-1 | Internal Number: 350781-1 | Alias Number: AMP-0-0350781-1 | 6.35 mm | TE Connectivity | TE Store |
Connector Housing, Rcpt, 6 Way, Nylon | Newark Electronics |
Plug/socket | Transfer Multisort Elektronik |
Connector Soft Shell Universal MATE-N-LOK 6 Receptacle (Cap) Nylon White | TE Connectivity 350781-1 | RS Americas |
6 way white receptacle housing | RS |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
TE Connectivity Receptacle housing, Straight, 6.35 mm, 6 Pole | Distrelec |
MATE-N-LOK 6 Position Female Positive Lock Free Hanging Housing Receptacle | Future Electronics |
Universal MATE-N-LOK 350781-1 Plug and Socket Connector, 600V AC, 19A, 6P, 2 Row, Panel Mount, Nylon | Carlton-Bates |
Pin & Socket Connectors 6P CAP HOUSING | Sager |
INTERCONNECT KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Opaque |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Panel Thickness Max | 2.29mm |
Panel Thickness Min | 0.76mm |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 350781-1?
Additional datasheets, footprints and schematics for 350781-1 are listed on our Part Details page. You can also find images and similar parts to 350781-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350781-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350781-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350781-1 fall under?
The 350781-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350781-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350781-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350781-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350781-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Farnell and Heilind Electronics have stock available or on a lead time for 350781-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350781-1 often in real-time on the comparison pages.
What if I can't find stock of 350781-1?
You can fill out our help required form which you can use to request a quote for 350781-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.